H2W Technologies Single Rail Stage SRS-006-06-033-01-EX

Description
The SRS-006-06-033-01-EX single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 33.0 lbs [147 N]/99.0 lbs [440 N] with a total stroke length of 5.8 in [146 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-006-06-033-01-EX single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 33.0 lbs [147 N]/99.0 lbs [440 N] with a total stroke length of 5.8 in [146 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-006-06-033-01-EX - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-006-06-033-01-EX
Single Rail Stage SRS-006-06-033-01-EX
The SRS-006-06-033-01-EX single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 33.0 lbs [147 N]/99.0 lbs [440 N] with a total stroke length of 5.8 in [146 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-006-06-033-01-EX single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 33.0 lbs [147 N]/99.0 lbs [440 N] with a total stroke length of 5.8 in [146 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-006-06-033-01-EX
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.8 inch (147 mm)
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 40x40 mm, XY Micro, Z Pico, 8-32, 1/4-20 - 9062-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
PILine® Linear Positioning Stage - U-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.7087 inch (18 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details