This moving coil actuator (NCC06-26-074-1X) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCC06-26-074-1X |
| Product Name | Non-Comm DC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 5 amps |
| Continuous Power | 14 watts |
| Electrical Time Constant | 600 µs |
| DC Resistance | 4.9 ohms |