PI (Physik Instrumente) L.P. PIMag™ Voice Coil Linear Actuator V-273

Description
Travel ranges to 20 mm Velocity to 250 mm/s Integrated linear encoder, 0.01 µm resolution Optional force sensor with 1 mN resolution Optional: Weight force compensation Maximum force 10 N Resolution 0.01 µm (open-loop) Long Lifetime; >10 million cycles C-413: Motion controller for simultaneous position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm. Optional force sensor for applying defined forces. Force sensor resolution: 1 mN. Easy integration by coupling the guided load to the moving runner Fields of application OEM drives in automation. For fast handling tasks and precision positioning in the micrometer range, micromanipulation
Request a Quote Datasheet
Description
Travel ranges to 20 mm Velocity to 250 mm/s Integrated linear encoder, 0.01 µm resolution Optional force sensor with 1 mN resolution Optional: Weight force compensation Maximum force 10 N Resolution 0.01 µm (open-loop) Long Lifetime; >10 million cycles C-413: Motion controller for simultaneous position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm. Optional force sensor for applying defined forces. Force sensor resolution: 1 mN. Easy integration by coupling the guided load to the moving runner Fields of application OEM drives in automation. For fast handling tasks and precision positioning in the micrometer range, micromanipulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIMag™ Voice Coil Linear Actuator - V-273 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIMag™ Voice Coil Linear Actuator
V-273
PIMag™ Voice Coil Linear Actuator V-273
Travel ranges to 20 mm Velocity to 250 mm/s Integrated linear encoder, 0.01 µm resolution Optional force sensor with 1 mN resolution Optional: Weight force compensation Maximum force 10 N Resolution 0.01 µm (open-loop) Long Lifetime; >10 million cycles C-413: Motion controller for simultaneous position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm. Optional force sensor for applying defined forces. Force sensor resolution: 1 mN. Easy integration by coupling the guided load to the moving runner Fields of application OEM drives in automation. For fast handling tasks and precision positioning in the micrometer range, micromanipulation
  • Travel ranges to 20 mm
  • Velocity to 250 mm/s
  • Integrated linear encoder, 0.01 µm resolution
  • Optional force sensor with 1 mN resolution
  • Optional: Weight force compensation
  • Maximum force 10 N
  • Resolution 0.01 µm (open-loop)
  • Long Lifetime; >10 million cycles
  • C-413: Motion controller for simultaneous position and force control

OEM Linear Actuator

PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm. Optional force sensor for applying defined forces. Force sensor resolution: 1 mN. Easy integration by coupling the guided load to the moving runner

Fields of application

OEM drives in automation. For fast handling tasks and precision positioning in the micrometer range, micromanipulation

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Voice Coil Actuators and Motors
Product Number V-273
Product Name PIMag™ Voice Coil Linear Actuator
Device Type Linear
Peak Current 0.8000 amps
Electrical Time Constant 375 µs
DC Resistance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PIMag® Motion Controller - C-414 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Peak Current 5 amps
View Details
PIglide Voice Coil Linear Stage with Air Bearings - A-142 - PI (Physik Instrumente) L.P.
Specs
Peak Current 2 amps
Coil Inductance 7.8 mH
View Details
A-131 Voice Coil Positioner with  Air Bearings - A-131 - PI (Physik Instrumente) L.P.
Specs
Device Type Linear
Peak Current 10 amps
Continuous Power 28 watts
View Details