This moving coil actuator (NCC05-11-011-1X) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion. This actuator also comes supplied with a thru hole, should your application require a hollow actuator.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCC05-11-011-1X |
| Product Name | NCC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 2.8 amps |
| Continuous Power | 3 watts |
| Electrical Time Constant | 330 µs |
| DC Resistance | 3 ohms |