This moving coil actuator (NCC01-07-001-1R) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion. In certain uses of voice coil actuators there is a desire to manufacture them with increased radial clearance, while this lowers the overall efficiency, this allows for the motor to travel through an arc, and thus in some rotary applications the use of a voice coil actuator with an increased radial clearance, like this model, would be desirable.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCC01-07-001-1R |
| Product Name | NCC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 1.3 amps |
| Continuous Power | 1.1 watts |
| Electrical Time Constant | 30 µs |
| DC Resistance | 6.5 ohms |