The LSS-060-04-060-C is a single-axis linear stepper positioning stage with a roller bearing system and a stroke of 1530 mm (60.25 in). It uses the STS-0620-R motor, providing a continuous force of 26.7 N (6.0 lbs) at a rated current of 2.0 A, with a phase resistance of 2.40 Ω and inductance of 3.0 mH at 20°C. The moving mass is 0.4 kg and the total assembly mass is 8.1 kg. The stage has no integrated encoder and is mounted with 10-32 threaded holes on the moving platform. All dimensions are specified in inches with standard tolerances of ±0.005 in for linear dimensions and ±1° for angles.
The LSS-060-04-060-C long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.25in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a cable carrier. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has a home positioning sensor along with end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge. End-of-travel-sensor
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LSS-060-04-060-C |
| Product Name | Single Axis Linear Stepper Stage |
| Axis Configuration | X Axis Only |