H2W Technologies Dual Rail Stage DRS-080-04-040-X

Description
The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rail Stage - DRS-080-04-040-X - H2W Technologies
Santa Clarita, CA, USA
Dual Rail Stage
DRS-080-04-040-X
Dual Rail Stage DRS-080-04-040-X
The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.

The DRS-080-04-040-X dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 69 lbs [306 N]/207 lbs [924 N] with a total stroke length of 80.3 in [2040 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, protective bellows covers, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number DRS-080-04-040-X
Product Name Dual Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 80.32 inch (2040 mm)
Carriage Load 69 to 207 lbs (31.29 to 93.88 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 40 x 40mm, Micro YZ, Pico X, M4 and M6 - 9062-XYZ-PNN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
View Details
Side Drive Positioning Stage - 502SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details