H.O. Penn Machinery Company, Inc. TL642 Telehandler TL642 Telehandler

Description
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our simple, easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility with its advanced design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single, pilot operated joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 delivers high performance to meet your specific job site needs. Lift Height The TL642 can effectively pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission The TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A Caterpillar IT interface is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic Services Machines are equipped with Auxiliary Hydraulic services, allowing the use of h..
Description
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our simple, easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility with its advanced design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single, pilot operated joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 delivers high performance to meet your specific job site needs. Lift Height The TL642 can effectively pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission The TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A Caterpillar IT interface is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic Services Machines are equipped with Auxiliary Hydraulic services, allowing the use of h..

Suppliers

Company
Product
Description
Supplier Links
TL642 Telehandler - TL642 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TL642 Telehandler
TL642 Telehandler
TL642 Telehandler TL642 Telehandler
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our simple, easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility with its advanced design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single, pilot operated joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 delivers high performance to meet your specific job site needs. Lift Height The TL642 can effectively pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission The TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A Caterpillar IT interface is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic Services Machines are equipped with Auxiliary Hydraulic services, allowing the use of h..

The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions.

Operator Station

The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls.

Control Layout

All day operator comfort and efficiency is ensured through our simple, easier to use control layout.


Easier Access

Cab entry and exit is both easier and more convenient due to the well placed handholds and step.


Operator Protection

The machine provides full operator security with OROPS or EROPS protection.


Enhanced Visibility

The TL-Series cab has improved visibility with its advanced design techniques.


Ease of Operation

Ease of operation was extremely important in the design of the new TL642. The single, pilot operated joystick is designed to maximize operator efficiency.

Joystick Control

The joystick allows three simultaneous boom functions enabling application customization.


Flow Sharing

Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs.


Performance

The TL642 delivers high performance to meet your specific job site needs.

Lift Height

The TL642 can effectively pick and place bricks and materials to a maximum height of 42 ft. (12.8 m).


Reach

Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers.


Maneuverability

The TL642 offers improved maneuverability, allowing it to work productively in confined areas.


Steering Modes

The TL642 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving.


Power Train

Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect.

Transmission

The TL642 features a ZF,WG98-TSC Power-shift transmission.


Versatility

The TL642 is as versatile as your toughest job demands.

Quick Coupler

A Caterpillar IT interface is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab.


Hydraulic Services

Machines are equipped with Auxiliary Hydraulic services, allowing the use of h..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TL642 Telehandler
Product Name TL642 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Doosan DA40 Articulated Dump Truck (ADT) -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Dump Truck
Horsepower 500 HP
Load Capacity 88185 lbs (39993 kg)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
Mini Excavators - 303.5E2 CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 23.5 HP
Operating Weight 7803 to 8209 lbs (3539 to 3723 kg)
View Details