The TL1255 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions.
Operator Station
The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls.
Control Layout
All day operator comfort and efficiency is ensured through our simple, easier to use control layout.
Easier Access
Cab entry and exit is both easier and more convenient due to the well placed handholds and step.
Operator Protection
The machine provides full operator security with OROPS or EROPS protection.
Enhanced Visibility
The TL-series cab has better visibility due to the use of advanced virtual design techniques.
Ease of Operation
Ease of operation was extremely important in the design of the new TL1255 telehandler. The joystick is designed for comfort and efficiency.
Joystick Control
The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. The joystick also operates the auxiliary hydraulic function and allows the option of a second auxiliary service for the use of work tools that require more than one hydraulic service.
Flow Sharing
Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs.
Performance
The TL1255 delivers high performance to meet your specific job site needs.
Lift Height
The TL1255 can pick and place bricks and materials to a maximum height of 55 ft. (16.8 m).
Reach
Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL1255 delivers.
Steering Modes
The TL1255 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving.
Capacity
The TL1255 provides a load capacity of 12,000 lbs (5443 kg).
Power Train
Caterpillar componentry, including a Cat C4.4 EDITAAC Tier 3 engine, gives you the quality power train that you expect.
Transmission
The TL1255 features a ZF, WG98-TSC Power-shift transmission.
Versatility
The TL1255 telehandler is as versatile as your toughest job demands.
Quick Coupler
A manul IT quick coupler is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quick coupler is available, allowing the opera..
| H.O. Penn Machinery Company, Inc. | |
|---|---|
| Product Category | Earth Moving and Landscaping Machines |
| Product Number | TL1255 Telehandler |
| Product Name | TL1255 Telehandler |
| Type | Telehandlers > Telehandlers |