H.O. Penn Machinery Company, Inc. D4K Track-Type Tractor D4K Track-Type Tractor

Description
The Cat® D4K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D4K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D4K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a heated seat option for cold climates Wide door openings for getting in and out of the cab easily Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet, comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D4K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control Speed, direction and steering are all controlled with a single, easy to use joystick for less effort and lower fatigue so you can get more..
Description
The Cat® D4K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D4K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D4K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a heated seat option for cold climates Wide door openings for getting in and out of the cab easily Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet, comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D4K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control Speed, direction and steering are all controlled with a single, easy to use joystick for less effort and lower fatigue so you can get more..

Suppliers

Company
Product
Description
Supplier Links
D4K Track-Type Tractor - D4K Track-Type Tractor - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
D4K Track-Type Tractor
D4K Track-Type Tractor
D4K Track-Type Tractor D4K Track-Type Tractor
The Cat® D4K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D4K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D4K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a heated seat option for cold climates Wide door openings for getting in and out of the cab easily Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet, comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D4K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control Speed, direction and steering are all controlled with a single, easy to use joystick for less effort and lower fatigue so you can get more..

The Cat® D4K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D4K sets the standard.

Operator Station

Superior comfort keeps you productive, all day long.

Cab

The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D4K features: Standard air conditioning with cab option Spacious cab with generous leg room Fully adjustable air suspension seat with a heated seat option for cold climates Wide door openings for getting in and out of the cab easily Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet, comfortable working environment reducing operator fatigue and increasing their productivity.


Seat-Mounted Joystick Controls

For optimum comfort and precise control, the D4K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort.


Monitoring Package

Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes.


Dozer Blade Control

Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade.


Combined Decel/Brake Pedal

Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel.


Hydrostatic Transmission Control

Seat-mounted controls improve productivity.

Speed and Direction Control

Speed, direction and steering are all controlled with a single, easy to use joystick for less effort and lower fatigue so you can get more..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number D4K Track-Type Tractor
Product Name D4K Track-Type Tractor
Type Small Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Skid-Steer Loader - S450 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 49 HP
Load Capacity 1300 lbs (590 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details