H.O. Penn Machinery Company, Inc. CS44 Vibratory Soil Compactor CS44 Vibratory Soil Compactor

Description
Powered by the 75 kW (100 hp) Cat C4.4 engine with ACERT Technology, the CS44 provides exceptional performance on flat or aggressive terrain. This machine is suitable for many applications from site preparation to compacting sub-bases for parking lots or roadways and is ideal for water and sewer trench work. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Pod-style Weight Housing The pod-style weight housing is assembled and sealed at the factory to ensure cleanliness, longer bearing life and easier field exchange or service. Dual Amplitude The dual amplitude works efficiently in a wider range of applications. Selection is controlled from the operator's station. Vibratory Frequency The CS44 has a vibratory frequency of 31.9 Hz (1914 vpm) for maximum compaction results. An optional variable frequency control allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance. Isolation Mounts The heavy-duty isolation mounts on the CS44 allow more force to be transmitted to the ground and less vibration to the drum yoke. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design of the proprietary eccentric weights ensures precise performance. Positive Amplitude Selection Positive amplitude selection is accomplished when the spherical steel shot is repositioned inside the hollow eccentric weight. Direction of weight shaft rotation determines amplitude level. Simplified Control Control is simplified from the operator’s station with a selection switch on the operator’s console. Reliability The proprietary eccentric weights offer high reliability since there is no chance of the high-strength spherical steel shot welding together. System reliability is superior to swinging mechanical weights and is also quieter during starts and stops. Service Life The proprietary eccentric weights offer long service life. There are no heavy weights to slam together and no metal fragments to contaminate the bearing lubrication system. Cat C4.4 Engine with ACERT Technology This high-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. The C4.4 engine is certified to meet U.S. EPA Tier 3 and European EU Stage IIIa emissions standards. ACERT Technology ACERT Technology combines proven systems with innovative new technologies to ..
Description
Powered by the 75 kW (100 hp) Cat C4.4 engine with ACERT Technology, the CS44 provides exceptional performance on flat or aggressive terrain. This machine is suitable for many applications from site preparation to compacting sub-bases for parking lots or roadways and is ideal for water and sewer trench work. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Pod-style Weight Housing The pod-style weight housing is assembled and sealed at the factory to ensure cleanliness, longer bearing life and easier field exchange or service. Dual Amplitude The dual amplitude works efficiently in a wider range of applications. Selection is controlled from the operator's station. Vibratory Frequency The CS44 has a vibratory frequency of 31.9 Hz (1914 vpm) for maximum compaction results. An optional variable frequency control allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance. Isolation Mounts The heavy-duty isolation mounts on the CS44 allow more force to be transmitted to the ground and less vibration to the drum yoke. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design of the proprietary eccentric weights ensures precise performance. Positive Amplitude Selection Positive amplitude selection is accomplished when the spherical steel shot is repositioned inside the hollow eccentric weight. Direction of weight shaft rotation determines amplitude level. Simplified Control Control is simplified from the operator’s station with a selection switch on the operator’s console. Reliability The proprietary eccentric weights offer high reliability since there is no chance of the high-strength spherical steel shot welding together. System reliability is superior to swinging mechanical weights and is also quieter during starts and stops. Service Life The proprietary eccentric weights offer long service life. There are no heavy weights to slam together and no metal fragments to contaminate the bearing lubrication system. Cat C4.4 Engine with ACERT Technology This high-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. The C4.4 engine is certified to meet U.S. EPA Tier 3 and European EU Stage IIIa emissions standards. ACERT Technology ACERT Technology combines proven systems with innovative new technologies to ..

Suppliers

Company
Product
Description
Supplier Links
CS44 Vibratory Soil Compactor - CS44 Vibratory Soil Compactor - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
CS44 Vibratory Soil Compactor
CS44 Vibratory Soil Compactor
CS44 Vibratory Soil Compactor CS44 Vibratory Soil Compactor
Powered by the 75 kW (100 hp) Cat C4.4 engine with ACERT Technology, the CS44 provides exceptional performance on flat or aggressive terrain. This machine is suitable for many applications from site preparation to compacting sub-bases for parking lots or roadways and is ideal for water and sewer trench work. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Pod-style Weight Housing The pod-style weight housing is assembled and sealed at the factory to ensure cleanliness, longer bearing life and easier field exchange or service. Dual Amplitude The dual amplitude works efficiently in a wider range of applications. Selection is controlled from the operator's station. Vibratory Frequency The CS44 has a vibratory frequency of 31.9 Hz (1914 vpm) for maximum compaction results. An optional variable frequency control allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance. Isolation Mounts The heavy-duty isolation mounts on the CS44 allow more force to be transmitted to the ground and less vibration to the drum yoke. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design of the proprietary eccentric weights ensures precise performance. Positive Amplitude Selection Positive amplitude selection is accomplished when the spherical steel shot is repositioned inside the hollow eccentric weight. Direction of weight shaft rotation determines amplitude level. Simplified Control Control is simplified from the operator’s station with a selection switch on the operator’s console. Reliability The proprietary eccentric weights offer high reliability since there is no chance of the high-strength spherical steel shot welding together. System reliability is superior to swinging mechanical weights and is also quieter during starts and stops. Service Life The proprietary eccentric weights offer long service life. There are no heavy weights to slam together and no metal fragments to contaminate the bearing lubrication system. Cat C4.4 Engine with ACERT Technology This high-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. The C4.4 engine is certified to meet U.S. EPA Tier 3 and European EU Stage IIIa emissions standards. ACERT Technology ACERT Technology combines proven systems with innovative new technologies to ..

Powered by the 75 kW (100 hp) Cat C4.4 engine with ACERT Technology, the CS44 provides exceptional performance on flat or aggressive terrain. This machine is suitable for many applications from site preparation to compacting sub-bases for parking lots or roadways and is ideal for water and sewer trench work.

Vibratory System

The pod-style vibratory system delivers superior compactive force while offering serviceability advantages.

Pod-style Weight Housing

The pod-style weight housing is assembled and sealed at the factory to ensure cleanliness, longer bearing life and easier field exchange or service.


Dual Amplitude

The dual amplitude works efficiently in a wider range of applications. Selection is controlled from the operator's station.


Vibratory Frequency

The CS44 has a vibratory frequency of 31.9 Hz (1914 vpm) for maximum compaction results. An optional variable frequency control allows frequency to be better matched to varying job conditions.


Large Heavy-duty Bearings

Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force.


3 year/3000 hour

The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance.


Isolation Mounts

The heavy-duty isolation mounts on the CS44 allow more force to be transmitted to the ground and less vibration to the drum yoke.


Proprietary Eccentric Weights

Reliable dual amplitude selection and innovative design of the proprietary eccentric weights ensures precise performance.

Positive Amplitude Selection

Positive amplitude selection is accomplished when the spherical steel shot is repositioned inside the hollow eccentric weight. Direction of weight shaft rotation determines amplitude level.


Simplified Control

Control is simplified from the operator’s station with a selection switch on the operator’s console.


Reliability

The proprietary eccentric weights offer high reliability since there is no chance of the high-strength spherical steel shot welding together. System reliability is superior to swinging mechanical weights and is also quieter during starts and stops.


Service Life

The proprietary eccentric weights offer long service life. There are no heavy weights to slam together and no metal fragments to contaminate the bearing lubrication system.


Cat C4.4 Engine with ACERT Technology

This high-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. The C4.4 engine is certified to meet U.S. EPA Tier 3 and European EU Stage IIIa emissions standards.

ACERT Technology

ACERT Technology combines proven systems with innovative new technologies to ..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number CS44 Vibratory Soil Compactor
Product Name CS44 Vibratory Soil Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Skid-Steer Loader - S630 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 74 HP
Load Capacity 2180 lbs (989 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details