H.O. Penn Machinery Company, Inc. CB14 Full Flush Utility Compactor CB14 Full Flush Utility Compactor

Description
The CB14 Full Flush provides the reliability and versatility that you've come to expect from Caterpillar. Caterpillar® C1.1 Engine The C1.1 engine provides efficient power with low sound levels while meeting U.S. EPA Tier 2 Engine Emission requirements. Power The liquid-cooled C1.1 engine provides a gross power of 16.1 kW (21.6 hp) at 2400 rpm. The low engine rpm results in low sound levels that benefits the operator and surrounding environment. Optimum Fuel Efficiency The operating engine speed of 2400 rpm maximizes fuel efficiency, providing more time spent on the job and less time spent refueling. High Capacity Cooling System The high capacity cooling system with an integrated water and oil cooler keeps engine temperatures low in order to maximize fuel efficiency and minimize emissions. Operator’s Station The operating environment provides easy-to-use controls and good visibility for day-long comfort. Fully-Equipped Console An easy-to-understand instrument panel integrates an hour meter and light indicators for machine functions. The key switch integrates an automatic engine pre-heat feature to assist in cool-weather starting. The steering wheel utilizes a steering knob that simplifies maneuverability in turns. Isolated Platform Vibration transmitted to the operator is limited due to the rubber isolation mounts located on the base of the operator’s station and under the seat. Smooth Operation The hydraulic propel lever provides smooth and precise control when working in tight quarters. Good Visibility The sloped engine enclosure and low profile rear frame provide good visibility. Foldable ROPS (Optional) The foldable ROPS can be lowered forward or rearward without the use of tools; providing easy transport. Vibratory System and Drum The vibratory system provides good balance between frequency and amplitude in order to meet various job site conditions. Balanced Frequency and Amplitude The machines incorporate a frequency of 53.3 Hz (3,200 vpm), and an amplitude of 0.4 mm (0.016"), providing a smooth mat finish. Vibration Selection The CB14 full flush version utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual Drum Drive The dual driving drums provide continuous full drum traction with hydraulic motors fitted in series. Drum Scrapers Each drum utilizes a spring-loaded, self-adjusting scraper, and a fixed position scraper to prevent..
Description
The CB14 Full Flush provides the reliability and versatility that you've come to expect from Caterpillar. Caterpillar® C1.1 Engine The C1.1 engine provides efficient power with low sound levels while meeting U.S. EPA Tier 2 Engine Emission requirements. Power The liquid-cooled C1.1 engine provides a gross power of 16.1 kW (21.6 hp) at 2400 rpm. The low engine rpm results in low sound levels that benefits the operator and surrounding environment. Optimum Fuel Efficiency The operating engine speed of 2400 rpm maximizes fuel efficiency, providing more time spent on the job and less time spent refueling. High Capacity Cooling System The high capacity cooling system with an integrated water and oil cooler keeps engine temperatures low in order to maximize fuel efficiency and minimize emissions. Operator’s Station The operating environment provides easy-to-use controls and good visibility for day-long comfort. Fully-Equipped Console An easy-to-understand instrument panel integrates an hour meter and light indicators for machine functions. The key switch integrates an automatic engine pre-heat feature to assist in cool-weather starting. The steering wheel utilizes a steering knob that simplifies maneuverability in turns. Isolated Platform Vibration transmitted to the operator is limited due to the rubber isolation mounts located on the base of the operator’s station and under the seat. Smooth Operation The hydraulic propel lever provides smooth and precise control when working in tight quarters. Good Visibility The sloped engine enclosure and low profile rear frame provide good visibility. Foldable ROPS (Optional) The foldable ROPS can be lowered forward or rearward without the use of tools; providing easy transport. Vibratory System and Drum The vibratory system provides good balance between frequency and amplitude in order to meet various job site conditions. Balanced Frequency and Amplitude The machines incorporate a frequency of 53.3 Hz (3,200 vpm), and an amplitude of 0.4 mm (0.016"), providing a smooth mat finish. Vibration Selection The CB14 full flush version utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual Drum Drive The dual driving drums provide continuous full drum traction with hydraulic motors fitted in series. Drum Scrapers Each drum utilizes a spring-loaded, self-adjusting scraper, and a fixed position scraper to prevent..

Suppliers

Company
Product
Description
Supplier Links
CB14 Full Flush Utility Compactor - CB14 Full Flush Utility Compactor - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
CB14 Full Flush Utility Compactor
CB14 Full Flush Utility Compactor
CB14 Full Flush Utility Compactor CB14 Full Flush Utility Compactor
The CB14 Full Flush provides the reliability and versatility that you've come to expect from Caterpillar. Caterpillar® C1.1 Engine The C1.1 engine provides efficient power with low sound levels while meeting U.S. EPA Tier 2 Engine Emission requirements. Power The liquid-cooled C1.1 engine provides a gross power of 16.1 kW (21.6 hp) at 2400 rpm. The low engine rpm results in low sound levels that benefits the operator and surrounding environment. Optimum Fuel Efficiency The operating engine speed of 2400 rpm maximizes fuel efficiency, providing more time spent on the job and less time spent refueling. High Capacity Cooling System The high capacity cooling system with an integrated water and oil cooler keeps engine temperatures low in order to maximize fuel efficiency and minimize emissions. Operator’s Station The operating environment provides easy-to-use controls and good visibility for day-long comfort. Fully-Equipped Console An easy-to-understand instrument panel integrates an hour meter and light indicators for machine functions. The key switch integrates an automatic engine pre-heat feature to assist in cool-weather starting. The steering wheel utilizes a steering knob that simplifies maneuverability in turns. Isolated Platform Vibration transmitted to the operator is limited due to the rubber isolation mounts located on the base of the operator’s station and under the seat. Smooth Operation The hydraulic propel lever provides smooth and precise control when working in tight quarters. Good Visibility The sloped engine enclosure and low profile rear frame provide good visibility. Foldable ROPS (Optional) The foldable ROPS can be lowered forward or rearward without the use of tools; providing easy transport. Vibratory System and Drum The vibratory system provides good balance between frequency and amplitude in order to meet various job site conditions. Balanced Frequency and Amplitude The machines incorporate a frequency of 53.3 Hz (3,200 vpm), and an amplitude of 0.4 mm (0.016"), providing a smooth mat finish. Vibration Selection The CB14 full flush version utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual Drum Drive The dual driving drums provide continuous full drum traction with hydraulic motors fitted in series. Drum Scrapers Each drum utilizes a spring-loaded, self-adjusting scraper, and a fixed position scraper to prevent..

The CB14 Full Flush provides the reliability and versatility that you've come to expect from Caterpillar.

Caterpillar® C1.1 Engine

The C1.1 engine provides efficient power with low sound levels while meeting U.S. EPA Tier 2 Engine Emission requirements.

Power

The liquid-cooled C1.1 engine provides a gross power of 16.1 kW (21.6 hp) at 2400 rpm. The low engine rpm results in low sound levels that benefits the operator and surrounding environment.


Optimum Fuel Efficiency

The operating engine speed of 2400 rpm maximizes fuel efficiency, providing more time spent on the job and less time spent refueling.


High Capacity Cooling System

The high capacity cooling system with an integrated water and oil cooler keeps engine temperatures low in order to maximize fuel efficiency and minimize emissions.


Operator’s Station

The operating environment provides easy-to-use controls and good visibility for day-long comfort.

Fully-Equipped Console

An easy-to-understand instrument panel integrates an hour meter and light indicators for machine functions. The key switch integrates an automatic engine pre-heat feature to assist in cool-weather starting. The steering wheel utilizes a steering knob that simplifies maneuverability in turns.


Isolated Platform

Vibration transmitted to the operator is limited due to the rubber isolation mounts located on the base of the operator’s station and under the seat.


Smooth Operation

The hydraulic propel lever provides smooth and precise control when working in tight quarters.


Good Visibility

The sloped engine enclosure and low profile rear frame provide good visibility.


Foldable ROPS (Optional)

The foldable ROPS can be lowered forward or rearward without the use of tools; providing easy transport.


Vibratory System and Drum

The vibratory system provides good balance between frequency and amplitude in order to meet various job site conditions.

Balanced Frequency and Amplitude

The machines incorporate a frequency of 53.3 Hz (3,200 vpm), and an amplitude of 0.4 mm (0.016"), providing a smooth mat finish.


Vibration Selection

The CB14 full flush version utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections.


Automatic Vibratory Control

The vibratory system automatically starts whenever the propel lever is moved from the neutral position.


Dual Drum Drive

The dual driving drums provide continuous full drum traction with hydraulic motors fitted in series.


Drum Scrapers

Each drum utilizes a spring-loaded, self-adjusting scraper, and a fixed position scraper to prevent..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number CB14 Full Flush Utility Compactor
Product Name CB14 Full Flush Utility Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details
Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Backhoe Loaders - 450F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 127 HP
Load Capacity 7871 lbs (3570 kg)
View Details
Doosan DX210W Wheeled Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheeled Excavator
Horsepower 170 HP
Operating Weight 45761 lbs (20753 kg)
View Details