H.O. Penn Machinery Company, Inc. 953D Waste Handler 953D Waste Handler

Description
Our customers think the track loader is the 2nd most important machine behind the compactor in a landfill. Discover the assets of this Cat® Waste Handler ... Waste Handling Arrangement Tailored for waste applications. Final Drive Seal Guards Protects the Duo Cone seal against wrapping of wires or plastics. Hydraulic Reversible Fan Purges the debris from the air inlets by reversing the airflow. Limits radiator plugging and increases maintenance interval. Turbine Precleaner Increase engine air filter life by pre-cleaning the air. Guard, Idler and Lift Lines Protects and limits the entry of debris into the tensioning system and lift lines. It includes scrapers mounted around idler. Rubber Mounted Windshield Makes the windshield replacement easy and fast. Eight Lights Increase work time with four lights at the front and four at the back. Hinged Grill and Radiator Fan Provides excellent access to radiator and fan for cleaning. Extensive Sealing Improved sealing between engine enclosure, cab and frame limits radiator plugging. Options Tailored for waste applications. Center Holes Shoes The center holes in the track allow sprocket to punch out dirt and debris, that prevents an increase of track wear caused by an abnormal track tension. This is the best choice in landfill. Striker Bars Very useful in landfills, the striker bars removes waste from the tracks to prevent damaging the fenders and the cab. Equipped with a step, it facilitate the access to the cab from the rear. General Purpose Bucket – Landfill This trash rack increases the standard bucket capacity to move low density materials. Multi-Purpose Bucket – Landfill This buckets provides the ability to load, push, grab. Trash rack increases the standard MP bucket capacity to move low density materials. Guard, Cab Lights and Windshield Screen Provides additional protection to the windshield and the lights against debris. Guard Track Roller Provides additional protection for rollers and reduce debris entry inside the links. Tilt Cab System The D-Series enables the cab to tilt up to 90°. The optional hydraulic jack provides a 30° tilting capability recommended for an easy servicing in the field. Fast Fill System Special port and vent designed to minimize the fuel tank refill time and increase productivity. Standard Equipment For standard equipment, please refer to the 953D Track Loader information. Optional Equipment ELECTRICALLights, 4, extra Beacon, rotating OPERATOR ENVIRONMENT..
Description
Our customers think the track loader is the 2nd most important machine behind the compactor in a landfill. Discover the assets of this Cat® Waste Handler ... Waste Handling Arrangement Tailored for waste applications. Final Drive Seal Guards Protects the Duo Cone seal against wrapping of wires or plastics. Hydraulic Reversible Fan Purges the debris from the air inlets by reversing the airflow. Limits radiator plugging and increases maintenance interval. Turbine Precleaner Increase engine air filter life by pre-cleaning the air. Guard, Idler and Lift Lines Protects and limits the entry of debris into the tensioning system and lift lines. It includes scrapers mounted around idler. Rubber Mounted Windshield Makes the windshield replacement easy and fast. Eight Lights Increase work time with four lights at the front and four at the back. Hinged Grill and Radiator Fan Provides excellent access to radiator and fan for cleaning. Extensive Sealing Improved sealing between engine enclosure, cab and frame limits radiator plugging. Options Tailored for waste applications. Center Holes Shoes The center holes in the track allow sprocket to punch out dirt and debris, that prevents an increase of track wear caused by an abnormal track tension. This is the best choice in landfill. Striker Bars Very useful in landfills, the striker bars removes waste from the tracks to prevent damaging the fenders and the cab. Equipped with a step, it facilitate the access to the cab from the rear. General Purpose Bucket – Landfill This trash rack increases the standard bucket capacity to move low density materials. Multi-Purpose Bucket – Landfill This buckets provides the ability to load, push, grab. Trash rack increases the standard MP bucket capacity to move low density materials. Guard, Cab Lights and Windshield Screen Provides additional protection to the windshield and the lights against debris. Guard Track Roller Provides additional protection for rollers and reduce debris entry inside the links. Tilt Cab System The D-Series enables the cab to tilt up to 90°. The optional hydraulic jack provides a 30° tilting capability recommended for an easy servicing in the field. Fast Fill System Special port and vent designed to minimize the fuel tank refill time and increase productivity. Standard Equipment For standard equipment, please refer to the 953D Track Loader information. Optional Equipment ELECTRICALLights, 4, extra Beacon, rotating OPERATOR ENVIRONMENT..

Suppliers

Company
Product
Description
Supplier Links
953D Waste Handler - 953D Waste Handler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
953D Waste Handler
953D Waste Handler
953D Waste Handler 953D Waste Handler
Our customers think the track loader is the 2nd most important machine behind the compactor in a landfill. Discover the assets of this Cat® Waste Handler ... Waste Handling Arrangement Tailored for waste applications. Final Drive Seal Guards Protects the Duo Cone seal against wrapping of wires or plastics. Hydraulic Reversible Fan Purges the debris from the air inlets by reversing the airflow. Limits radiator plugging and increases maintenance interval. Turbine Precleaner Increase engine air filter life by pre-cleaning the air. Guard, Idler and Lift Lines Protects and limits the entry of debris into the tensioning system and lift lines. It includes scrapers mounted around idler. Rubber Mounted Windshield Makes the windshield replacement easy and fast. Eight Lights Increase work time with four lights at the front and four at the back. Hinged Grill and Radiator Fan Provides excellent access to radiator and fan for cleaning. Extensive Sealing Improved sealing between engine enclosure, cab and frame limits radiator plugging. Options Tailored for waste applications. Center Holes Shoes The center holes in the track allow sprocket to punch out dirt and debris, that prevents an increase of track wear caused by an abnormal track tension. This is the best choice in landfill. Striker Bars Very useful in landfills, the striker bars removes waste from the tracks to prevent damaging the fenders and the cab. Equipped with a step, it facilitate the access to the cab from the rear. General Purpose Bucket – Landfill This trash rack increases the standard bucket capacity to move low density materials. Multi-Purpose Bucket – Landfill This buckets provides the ability to load, push, grab. Trash rack increases the standard MP bucket capacity to move low density materials. Guard, Cab Lights and Windshield Screen Provides additional protection to the windshield and the lights against debris. Guard Track Roller Provides additional protection for rollers and reduce debris entry inside the links. Tilt Cab System The D-Series enables the cab to tilt up to 90°. The optional hydraulic jack provides a 30° tilting capability recommended for an easy servicing in the field. Fast Fill System Special port and vent designed to minimize the fuel tank refill time and increase productivity. Standard Equipment For standard equipment, please refer to the 953D Track Loader information. Optional Equipment ELECTRICALLights, 4, extra Beacon, rotating OPERATOR ENVIRONMENT..

Our customers think the track loader is the 2nd most important machine behind the compactor in a landfill. Discover the assets of this Cat® Waste Handler ...

Waste Handling Arrangement

Tailored for waste applications.

Final Drive Seal Guards

Protects the Duo Cone seal against wrapping of wires or plastics.


Hydraulic Reversible Fan

Purges the debris from the air inlets by reversing the airflow. Limits radiator plugging and increases maintenance interval.


Turbine Precleaner

Increase engine air filter life by pre-cleaning the air.


Guard, Idler and Lift Lines

Protects and limits the entry of debris into the tensioning system and lift lines. It includes scrapers mounted around idler.


Rubber Mounted Windshield

Makes the windshield replacement easy and fast.


Eight Lights

Increase work time with four lights at the front and four at the back.


Hinged Grill and Radiator Fan

Provides excellent access to radiator and fan for cleaning.


Extensive Sealing

Improved sealing between engine enclosure, cab and frame limits radiator plugging.


Options

Tailored for waste applications.

Center Holes Shoes

The center holes in the track allow sprocket to punch out dirt and debris, that prevents an increase of track wear caused by an abnormal track tension. This is the best choice in landfill.


Striker Bars

Very useful in landfills, the striker bars removes waste from the tracks to prevent damaging the fenders and the cab. Equipped with a step, it facilitate the access to the cab from the rear.


General Purpose Bucket – Landfill

This trash rack increases the standard bucket capacity to move low density materials.


Multi-Purpose Bucket – Landfill

This buckets provides the ability to load, push, grab. Trash rack increases the standard MP bucket capacity to move low density materials.


Guard, Cab Lights and Windshield Screen

Provides additional protection to the windshield and the lights against debris.


Guard Track Roller

Provides additional protection for rollers and reduce debris entry inside the links.


Tilt Cab System

The D-Series enables the cab to tilt up to 90°. The optional hydraulic jack provides a 30° tilting capability recommended for an easy servicing in the field.


Fast Fill System

Special port and vent designed to minimize the fuel tank refill time and increase productivity.


Standard Equipment

For standard equipment, please refer to the 953D Track Loader information.

Optional Equipment

ELECTRICALLights, 4, extra
Beacon, rotating
OPERATOR ENVIRONMENT..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 953D Waste Handler
Product Name 953D Waste Handler
Type Track Loader
Unlock Full Specs
to access all available technical data

Similar Products

Compact Track Loader - T180 - Bobcat Company
Specs
Type Track Loader
Horsepower 66 HP
Load Capacity 1800 lbs (816 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Doosan DX85R-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 58.6 HP
Operating Weight 18960 lbs (8599 kg)
View Details