H&K Equipment Log Stackers, Taylor Machine Works TLS Series

Description
H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine. Taylor Tough Performance Tier II turbocharged diesel engines 3-speed power shift transmission Rugged high-strength, all welded chassis and frames Ergonomically designed operator stations Fingertip full hydrostatic steering Lower fan speed and engine speed for less noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments
Datasheet
Description
H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine. Taylor Tough Performance Tier II turbocharged diesel engines 3-speed power shift transmission Rugged high-strength, all welded chassis and frames Ergonomically designed operator stations Fingertip full hydrostatic steering Lower fan speed and engine speed for less noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Stackers, Taylor Machine Works - TLS Series - H&K Equipment
Coraopolis, PA, USA
Log Stackers, Taylor Machine Works
TLS Series
Log Stackers, Taylor Machine Works TLS Series
H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine. Taylor Tough Performance Tier II turbocharged diesel engines 3-speed power shift transmission Rugged high-strength, all welded chassis and frames Ergonomically designed operator stations Fingertip full hydrostatic steering Lower fan speed and engine speed for less noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments

H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine.

Taylor Tough Performance

  • Tier II turbocharged diesel engines
  • 3-speed power shift transmission
  • Rugged high-strength, all welded chassis and frames
  • Ergonomically designed operator stations
  • Fingertip full hydrostatic steering
  • Lower fan speed and engine speed for less noise
  • Large capacity steel wall fuel and hydraulic tanks
  • High capacity cooling system for operation in all environments
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number TLS Series
Product Name Log Stackers, Taylor Machine Works
Features Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Multi Stage Lift Table - MSL3-12126 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 126 inch (3200 mm)
Width 42 inch (1067 mm)
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details