H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine.
Lift Capacity: 80,000-lbs.(36,288 kg) Wheelbase: 243-in.(6,096 mm)
Taylor Tough Performance
Tier II turbocharged diesel engines
3-speed power shift transmission
Rugged high-strength, all welded chassis and frames
Ergonomically designed operator stations
Fingertip full hydrostatic steering
Lower fan speed and engine speed for less noise
Large capacity steel wall fuel and hydraulic tanks
High capacity cooling system for operation in all environments
H&K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they command can handle any job that faces them because Taylor log stackers bear the Taylor trademarks of high performance, superior craftsmanship, dependable and productive day to day performance. Operator safety, comfort, and convenience, efficient duty cycles, superior technology and craftsmanship are built into every Taylor machine.
Lift Capacity: 80,000-lbs.(36,288 kg)
Wheelbase: 243-in.(6,096 mm)
Taylor Tough Performance
- Tier II turbocharged diesel engines
- 3-speed power shift transmission
- Rugged high-strength, all welded chassis and frames
- Ergonomically designed operator stations
- Fingertip full hydrostatic steering
- Lower fan speed and engine speed for less noise
- Large capacity steel wall fuel and hydraulic tanks
- High capacity cooling system for operation in all environments