The MXPDSR walk behind reach stacker with power steering is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with obstructions or limit load sizes and a short turning radius is desirable. The 23" of horizontal reach enables the MXPDSR to laterally place pallets in locations a standard straddle truck would not be able to access while maintaining a small footprint in comparison to a counter-balanced truck.
The MXPDSR can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,000 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts.
The high visibility I-beam mast of the MXPDSR, in combination with forward and back tilting, allows for accurate positioning of loads. With its compact chassis design and power steering abilities, the MXPDSR is able to maneuver in tight spaces that a traditional fork lift would be unable to. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range.
Ergonomic Handle
With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.
ZAPI Controller
Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements.
AGM Batteries
Integral AGM batteries support opportunity charging & withstands vibration.
AC Drive System
Fully sealed, high torque, brushless AC drive system requires no regular maintenance.
Standard Features
24volt ZAPI transistor control
High torque AC drive motor
Heavy duty transmission
Power Steering with Sideshift
Shaft mounted electromechanical brake
Creep speed operation for tight turning
Handle with safety reversing switch and horn
224Ah Maintenance free AGM integral batteries
Battery discharge indicator with hour meter
Key switch to limit access
Lift cylinder is hard chrome
Pump unit with motor, solenoid, & gear pump
Pressure compensated lowering valves
Regenerative neutral braking
Proportial Lift, Lower, Extend
Electromagnetic brake on armature shaft
Constant travel speed to throttle position
Automatic resetting circuit breaker
Vertically mounted drive motor
Lift, lower, tilt, extend, shift in handle
Bolt-on high visibility I-beam construction
Dual lifting chains
Class two ITA fork carriage with 36” tall LBR
Two piece power head cover
Gas Assist Spring Handle
Low Battery Interrupt
Options
10" Single Load Wheels
ClearView Mast Guard
Extra Long or Short Forks
Industrial Battery
The MXPDSR walk behind reach stacker with power steering is an excellent value priced alternative to a sit-down or stand-up forklift. Ideal for material handling applications in which straddle legs would interfere with obstructions or limit load sizes and a short turning radius is desirable. The 23" of horizontal reach enables the MXPDSR to laterally place pallets in locations a standard straddle truck would not be able to access while maintaining a small footprint in comparison to a counter-balanced truck.
The MXPDSR can also be used for dock applications where semi-trucks need to be loaded and unloaded. It can lift and move pallets weighing up to 3,000 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to load, unload, transport and stack pallets across multiple shifts.
The high visibility I-beam mast of the MXPDSR, in combination with forward and back tilting, allows for accurate positioning of loads. With its compact chassis design and power steering abilities, the MXPDSR is able to maneuver in tight spaces that a traditional fork lift would be unable to. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range.
Ergonomic Handle
With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.
ZAPI Controller
Efficient controller distributes power to create a perfect blend of speed and torque to meet operator requirements.
AGM Batteries
Integral AGM batteries support opportunity charging & withstands vibration.
AC Drive System
Fully sealed, high torque, brushless AC drive system requires no regular maintenance.
Standard Features
- 24volt ZAPI transistor control
- High torque AC drive motor
- Heavy duty transmission
- Power Steering with Sideshift
- Shaft mounted electromechanical brake
- Creep speed operation for tight turning
- Handle with safety reversing switch and horn
- 224Ah Maintenance free AGM integral batteries
- Battery discharge indicator with hour meter
- Key switch to limit access
- Lift cylinder is hard chrome
- Pump unit with motor, solenoid, & gear pump
- Pressure compensated lowering valves
- Regenerative neutral braking
- Proportial Lift, Lower, Extend
- Electromagnetic brake on armature shaft
- Constant travel speed to throttle position
- Automatic resetting circuit breaker
- Vertically mounted drive motor
- Lift, lower, tilt, extend, shift in handle
- Bolt-on high visibility I-beam construction
- Dual lifting chains
- Class two ITA fork carriage with 36” tall LBR
- Two piece power head cover
- Gas Assist Spring Handle
- Low Battery Interrupt
Options
- Extra Long or Short Forks