H&K Equipment SCR Motive Power Battery Charger EnForcer® SCR

Description
H&K Equipment of Pittsburgh is proud to offer EnForcer SCR. The EnForcer SCR charger uses an intelligent microprocessor to control charge current and voltage during the charge cycle. This precise control allows the EnForcer SCR to charge a range of battery technologies including high gravity and VRLA. And they will effectively charge under a wide range of temperature environments and variations in AC line voltage. The charger includes a selectable Opportunity Charge profile, which may reduce or eliminate battery changes during a shift or workday. EnForcer Advantages Three-high stackable cabinets Designed for 8 hour or less recharge time Programmable or manual equalize function Delayed start or Blockout Charging Options for Off-Peak Charging LED charge status indicators Battery state of charge "fuel gauge" indicator Data logging Auto cell select Manual capacity select Quick Tap option for AC Voltage flexibility: 208/240/480 voltage "outlets" (ideal for rental fleets)
Datasheet
Description
H&K Equipment of Pittsburgh is proud to offer EnForcer SCR. The EnForcer SCR charger uses an intelligent microprocessor to control charge current and voltage during the charge cycle. This precise control allows the EnForcer SCR to charge a range of battery technologies including high gravity and VRLA. And they will effectively charge under a wide range of temperature environments and variations in AC line voltage. The charger includes a selectable Opportunity Charge profile, which may reduce or eliminate battery changes during a shift or workday. EnForcer Advantages Three-high stackable cabinets Designed for 8 hour or less recharge time Programmable or manual equalize function Delayed start or Blockout Charging Options for Off-Peak Charging LED charge status indicators Battery state of charge "fuel gauge" indicator Data logging Auto cell select Manual capacity select Quick Tap option for AC Voltage flexibility: 208/240/480 voltage "outlets" (ideal for rental fleets)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR Motive Power Battery Charger - EnForcer® SCR - H&K Equipment
Coraopolis, PA, USA
SCR Motive Power Battery Charger
EnForcer® SCR
SCR Motive Power Battery Charger EnForcer® SCR
H&K Equipment of Pittsburgh is proud to offer EnForcer SCR. The EnForcer SCR charger uses an intelligent microprocessor to control charge current and voltage during the charge cycle. This precise control allows the EnForcer SCR to charge a range of battery technologies including high gravity and VRLA. And they will effectively charge under a wide range of temperature environments and variations in AC line voltage. The charger includes a selectable Opportunity Charge profile, which may reduce or eliminate battery changes during a shift or workday. EnForcer Advantages Three-high stackable cabinets Designed for 8 hour or less recharge time Programmable or manual equalize function Delayed start or Blockout Charging Options for Off-Peak Charging LED charge status indicators Battery state of charge "fuel gauge" indicator Data logging Auto cell select Manual capacity select Quick Tap option for AC Voltage flexibility: 208/240/480 voltage "outlets" (ideal for rental fleets)

H&K Equipment of Pittsburgh is proud to offer EnForcer SCR. The EnForcer SCR charger uses an intelligent microprocessor to control charge current and voltage during the charge cycle.

This precise control allows the EnForcer SCR to charge a range of battery technologies including high gravity and VRLA. And they will effectively charge under a wide range of temperature environments and variations in AC line voltage. The charger includes a selectable Opportunity Charge profile, which may reduce or eliminate battery changes during a shift or workday.

EnForcer Advantages

  • Three-high stackable cabinets
  • Designed for 8 hour or less recharge time
  • Programmable or manual equalize function
  • Delayed start or Blockout Charging Options for Off-Peak Charging
  • LED charge status indicators
  • Battery state of charge "fuel gauge" indicator
  • Data logging
  • Auto cell select
  • Manual capacity select
  • Quick Tap option for AC Voltage flexibility: 208/240/480 voltage "outlets" (ideal for rental fleets)
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Battery Chargers
Product Number EnForcer® SCR
Product Name SCR Motive Power Battery Charger
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details