H&K Equipment Pettibone Cary-Lift 304

Description
Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs. Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)
Datasheet
Description
Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs. Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pettibone Cary-Lift - 304 - H&K Equipment
Coraopolis, PA, USA
Pettibone Cary-Lift
304
Pettibone Cary-Lift 304
Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs. Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)

Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs.

  • Max Load Capacity: 30,000 lbs. (13,608 kg)
  • Max Load Capacity: 15,000 lbs. (6,804 kg)
  • Maximum lift height: 14' (4.3 m)
  • Maximum reach from tires: 10' 1" (3.1 m)
  • Turning radius: 25' 5" (7.8 m)
  • Overall height: 13' 4.75" (4.1 m)
  • Overall width: 11' 11" (3.6 m)
  • Overall length: 34' 2.5" (10.4 m)
  • Operating weight: 77,860 lbs. (35,317 kg)
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Reach Stackers and ISO Container Handlers
Product Number 304
Product Name Pettibone Cary-Lift
Unlock Full Specs
to access all available technical data

Similar Products