Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs.
Max Load Capacity: 30,000 lbs. (13,608 kg)
Maximum lift height: 14' (4.3 m)
Below ground reach: 4.5" (0.1 m)
Maximum reach from tires: 10' 1" (3.1 m)
Turning radius: 25' 5" (7.8 m)
Overall height: 13' 4.75" (4.1 m)
Overall width: 11' 11" (3.6 m)
Operating weight: 77,860 lbs. (35,317 kg)
Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger axle designs and maximum visibility around the cab. Pettibone's brawn matches up to its brain power. Our machines have the heaviest capacities, longest reaches and highest lifts in their class. Add high-performance engines and well-engineered parts, plus a full line of attachments, and you've got yourself one tough work dog that can take on all your job-site needs.
- Max Load Capacity: 30,000 lbs. (13,608 kg)
- Maximum lift height: 14' (4.3 m)
- Below ground reach: 4.5" (0.1 m)
- Maximum reach from tires: 10' 1" (3.1 m)
- Turning radius: 25' 5" (7.8 m)
- Overall height: 13' 4.75" (4.1 m)
- Overall width: 11' 11" (3.6 m)
- Operating weight: 77,860 lbs. (35,317 kg)