H&K Equipment Cary-Lift, Pettibone 254

Description
Max Load Capacity: 25,000 lbs. (13,340 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 23' 6" (7.2 m) Overall height: 135" (3.4 m) Overall width: 118" (3.0 m) Overall length: 29' 2" (8.9 m) Operating weight: 53,300 lbs. (24,176 kg)
Datasheet
Description
Max Load Capacity: 25,000 lbs. (13,340 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 23' 6" (7.2 m) Overall height: 135" (3.4 m) Overall width: 118" (3.0 m) Overall length: 29' 2" (8.9 m) Operating weight: 53,300 lbs. (24,176 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cary-Lift, Pettibone - 254 - H&K Equipment
Coraopolis, PA, USA
Cary-Lift, Pettibone
254
Cary-Lift, Pettibone 254
Max Load Capacity: 25,000 lbs. (13,340 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 23' 6" (7.2 m) Overall height: 135" (3.4 m) Overall width: 118" (3.0 m) Overall length: 29' 2" (8.9 m) Operating weight: 53,300 lbs. (24,176 kg)
  • Max Load Capacity: 25,000 lbs. (13,340 kg)
  • Max Load Capacity: 15,000 lbs. (6,804 kg)
  • Maximum lift height: 14' (4.3 m)
  • Maximum reach from tires: 10' 6" (3.2 m)
  • Turning radius: 23' 6" (7.2 m)
  • Overall height: 135" (3.4 m)
  • Overall width: 118" (3.0 m)
  • Overall length: 29' 2" (8.9 m)
  • Operating weight: 53,300 lbs. (24,176 kg)
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number 254
Product Name Cary-Lift, Pettibone
Capacity 15000 to 25000 lbs (6803 to 11338 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Long Lift Table - PEWEDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details