4.00 X 2.00 X.118 X.250 STAINLESS WITH HOLES RH FEMALE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | WHSS80640RF |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Stainless Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.1180 inch (3 mm) |
| Length | 4 inch (102 mm) |