STS26-P1=150 LBS STAINLESS EF030 5.50" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS26-150-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 5.5 inch (140 mm) |
| Extended Length | 15.27 inch (388 mm) |
| Maximum Force (P1) | 150 lbs (68.03 kg) |