Bansbach Easylift® Gas Springs Easylift® Systems

Description
The easylift® system is based on the “Lego-modular system”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play” solution with the shortest lead-time in the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special seals for temperatures up to 200° C stainless steel version in 1.4404 (For special ranges of application, for example food industry or in outdoor areas) with increased friction (The high static friction assures that the gas spring can be adjusted in every required position) with lockable cover tube (When the stroke end is reached in push-out direction, the cover tube which is mounted around the piston rod, wedges in the guiding area of the gas spring)
Request a Quote
Description
The easylift® system is based on the “Lego-modular system”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play” solution with the shortest lead-time in the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special seals for temperatures up to 200° C stainless steel version in 1.4404 (For special ranges of application, for example food industry or in outdoor areas) with increased friction (The high static friction assures that the gas spring can be adjusted in every required position) with lockable cover tube (When the stroke end is reached in push-out direction, the cover tube which is mounted around the piston rod, wedges in the guiding area of the gas spring)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - Easylift® Systems - Bansbach Easylift®
Melbourne, FL, United States
The easylift® system is based on the “Lego-modular system”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play” solution with the shortest lead-time in the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special seals for temperatures up to 200° C stainless steel version in 1.4404 (For special ranges of application, for example food industry or in outdoor areas) with increased friction (The high static friction assures that the gas spring can be adjusted in every required position) with lockable cover tube (When the stroke end is reached in push-out direction, the cover tube which is mounted around the piston rod, wedges in the guiding area of the gas spring)

The easylift® system is based on the “Lego-modular system”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play” solution with the shortest lead-time in the industry.

  • standard
  • with scraper (protection if against wood chips or other rough dirt)
  • with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt)
  • with neutral labels
  • with valve inside the cylinder(pressure can be adjusted by using depressurizing screw)
  • with special seals for temperatures up to 200° C
  • stainless steel version in 1.4404 (For special ranges of application, for example food industry or in outdoor areas)
  • with increased friction (The high static friction assures that the gas spring can be adjusted in every required position)
  • with lockable cover tube (When the stroke end is reached in push-out direction, the cover tube which is mounted around the piston rod, wedges in the guiding area of the gas spring)
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Gas Springs
Product Number Easylift® Systems
Product Name Gas Springs
Dampening Method Gas
Absorption / Damping Action Extension
Features Adjustable; Locking; Valve
Operating Temperature -40 to 140 F (-40 to 60 C)
Stroke 0.3937 to 39.37 inch (10 to 1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lockable Gas Spring - Type P - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 1.18 to 11.81 inch (30 to 300 mm)
Maximum Force (P1) 8.99 to 584 lbs (4.08 to 265 kg)
View Details
Marine Stainless Steel Gas Springs -  - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
View Details
Lockable Gas Spring - Type KX - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.7874 to 9.84 inch (20 to 250 mm)
Maximum Force (P1) 0.0 to 584 lbs (0.0 to 265 kg)
View Details
Quick Ship Gas Springs - Size 10/22 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 1.97 to 27.56 inch (50 to 700 mm)
View Details