1.50 X.035 X.091 X 72 PSNH .25 JT INSIDE STOP HINGE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SH04040206-IN |
| Product Name | Hinges, Stop Hinges |
| Hinge Type | Inside Stop |
| Leaf Thickness | 0.0350 inch (0.8890 mm) |
| Length | 72 inch (1829 mm) |