3.00 X.120 X.375 X 48 PSNH 2.00 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS10090810-48 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.1200 inch (3.05 mm) |
| Length | 48 inch (1219 mm) |
| Pin Diameter | 0.3750 inch (9.52 mm) |