2.00 X 1.00 X.080 X.187 STEEL NO HOLES LH MALE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHPS80620LM |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Plain Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.0800 inch (2.03 mm) |
| Length | 2 inch (50.8 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |