MS3582512D -- HINGES, CONTINUOUS HINGES, MILITARY SPECIFICATION, MS35821 TO MS35831 ALL METALS
H.A. Guden Co., Inc.
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals
MS3582512D
Description
MS3582512D-8400
Description
MS3582512D-8400
Datasheet
Suppliers
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals
MS3582512D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
MS3582512D |
|
Product Name
|
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals |
|
Hinge Type
|
Continuous
|
|
Leaf Thickness
|
0.0600 inch (1.52 mm)
|
|
Length
|
85 inch (2159 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt; Butt
Leaf Thickness
0.7087 inch (18 mm)
Length
2.24 inch (57 mm)
View Details
Hinge Type
Butt
Length
0.3750 inch (9.52 mm)
Hole Type
Round
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hole Type
Rectangular or Oval Slots
Leaf Material
Aluminum
View Details