RS Components, Ltd. Hinges 2702679

Description
Stainless steel small hinge,50x50x2mm
Request a Quote
Description
Stainless steel small hinge,50x50x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702679
Hinges 2702679
Stainless steel small hinge,50x50x2mm

Stainless steel small hinge,50x50x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702679
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 2978674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 18 inch (457 mm)
Leaf Material Steel; Steel
View Details
Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 825792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.5118 inch (13 mm)
Length 3.74 inch (95 mm)
Open Width 0.4331 inch (11 mm)
View Details