H.A. Guden Co., Inc. Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals MS3582307D

Description
MS-35823-7D-72.00 2.00 X.050 X.125 X.62
Datasheet
Description
MS-35823-7D-72.00 2.00 X.050 X.125 X.62
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals - MS3582307D - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals
MS3582307D
Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals MS3582307D
MS-35823-7D-72.00 2.00 X.050 X.125 X.62

MS-35823-7D-72.00 2.00 X.050 X.125 X.62

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Hinges (industrial)
Product Number MS3582307D
Product Name Hinges, Continuous Hinges, Military Specification, MS35821 to MS35831 All Metals
Hinge Type Continuous
Leaf Thickness 0.0500 inch (1.27 mm)
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2455581 - RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
BUTT HINGE - LSA-65 - LSA-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details