MS20257C2-7200 1.06 X.037 X.090 X.50
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS20257C02 |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS20257 Series |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0370 inch (0.9398 mm) |
| Length | 72 inch (1829 mm) |