Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.
. HG-9244
| Reid Supply | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | HG-9244 |
| Product Name | Concealed Hinge |
| Hinge Type | Concealed |
| Direction | Left Hand |
| Leaf Thickness | 0.0510 inch (1.3 mm) |
| Length | 2.88 inch (73.02 mm) |