Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.
. HG-9233
| Reid Supply | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | HG-9233 |
| Product Name | Concealed Hinge |
| Hinge Type | Concealed |
| Direction | Right Hand |
| Leaf Thickness | 0.0390 inch (0.9906 mm) |
| Length | 1.38 inch (34.92 mm) |