H.A. Guden Co., Inc. Lift Off Hinge HG-8206

Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.000 in long.
Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.000 in long.

Suppliers

Company
Product
Description
Supplier Links
Lift Off Hinge - HG-8206 - Reid Supply
Norton Shores, MI, United States
Lift Off Hinge
HG-8206
Lift Off Hinge HG-8206
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.000 in long.

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws


. This Slip Joint Hinge has Right hand mounting and is 2.000 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number HG-8206
Product Name Lift Off Hinge
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
DETENT TORQUE HINGE - HG-DTB8-L - HG-DTB8-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details
Hinges - 2978523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 8 inch (203 mm)
View Details