H.A. Guden Co., Inc. Lift Off Hinge HG-8011

Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.500 in long.
Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.500 in long.

Suppliers

Company
Product
Description
Supplier Links
Lift Off Hinge - HG-8011 - Reid Supply
Norton Shores, MI, United States
Lift Off Hinge
HG-8011
Lift Off Hinge HG-8011
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Slip Joint Hinge has Right hand mounting and is 2.500 in long.

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws


. This Slip Joint Hinge has Right hand mounting and is 2.500 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number HG-8011
Product Name Lift Off Hinge
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-110-25 - bisco industries
Specs
Hinge Type Concealed
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-75 - FHS-75 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details