9403 STEEL ZINC PLATED UNHINGE RIGHT HAND WITH HOLES
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | H9403RH-02 |
| Product Name | Hinges, Un-Hinges |
| Hinge Type | Hinges, Un-Hinges |
| Direction | Right Hand |
| Leaf Thickness | 0.0900 inch (2.29 mm) |
| Length | 3.5 inch (88.9 mm) |