H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE52-N

Description
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE52-N - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE52-N
Gas Springs & Dampers, Standard Dampers GNE52-N
EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

EXTENSION DAMPER .25 X .59 11.08" EXT J ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE52-N
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M16-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Shock Absorbers - 2023097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 17.7 In-lbs (20.41 kg-cm)
View Details
Adjustable Shock Absorber - FA-E Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Mounting Threaded Ends
View Details