Festo Corporation Pneumatic shock absorber DYSW-10-17-Y1F

Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYSW-10-17-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYSW-10-17-Y1F
Pneumatic shock absorber DYSW-10-17-Y1F
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
  • Hydraulic shock absorber with path-controlled throttle function
  • Gently increasing cushioning force curve
  • Long cushioning stroke
  • Suitable for low-vibration operation
  • Short cycle times possible
  • With metal fixed stop
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYSW-10-17-Y1F
Product Name Pneumatic shock absorber
Body Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-20-25-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.9843 inch (25 mm)
Maximum Force (P1) 674 lbs (306 kg)
View Details
Pneumatic shock absorber - DYSW-7-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Shock Absorber - 215759328 - Radwell International
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0669 inch (1.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details