H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GNE52-E

Description
EXTENSION DAMPER .25 X .59 11.08" EXT E ORIFICE BLACK NIT
Datasheet
Description
EXTENSION DAMPER .25 X .59 11.08" EXT E ORIFICE BLACK NIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GNE52-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GNE52-E
Gas Springs & Dampers, Standard Dampers GNE52-E
EXTENSION DAMPER .25 X .59 11.08" EXT E ORIFICE BLACK NIT

EXTENSION DAMPER .25 X .59 11.08" EXT E ORIFICE BLACK NIT

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GNE52-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEMXT 3.4 x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSW-10-17-Y1F - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.6693 inch (17 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details