GGN45-P1=30 POUNDS EF030 5.00" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN45-030-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 5 inch (127 mm) |
| Extended Length | 14.5 inch (368 mm) |
| Maximum Force (P1) | 30 lbs (13.61 kg) |