H.A. Guden Co., Inc. Gas Springs & Dampers, Standard Dampers GDE53-E

Description
EXTENSION DAMPER .25 X .59 13.60" EXT 5" STROKE E ORIFICE
Datasheet
Description
EXTENSION DAMPER .25 X .59 13.60" EXT 5" STROKE E ORIFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Springs & Dampers, Standard Dampers - GDE53-E - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Gas Springs & Dampers, Standard Dampers
GDE53-E
Gas Springs & Dampers, Standard Dampers GDE53-E
EXTENSION DAMPER .25 X .59 13.60" EXT 5" STROKE E ORIFICE

EXTENSION DAMPER .25 X .59 13.60" EXT 5" STROKE E ORIFICE

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number GDE53-E
Product Name Gas Springs & Dampers, Standard Dampers
Absorption / Damping Action Extension
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-10-17 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.6693 inch (17 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Adjustable Shock Absorber - FWM-3650UBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.42 inch (36 mm)
View Details
Shock Absorbers - 2022997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1102 inch (2.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details