The TK 8M is a non-adjustable hydraulic shock absorber in the TK Micro-Bore Series, designed for light-load deceleration and vibration control. It has a bore size of 4.2 mm, a stroke of 4.0 mm, and absorbs up to 42,480 in-lbs/hour (4,800 Nm/h) with a maximum spring force of 3.5 N. The unit weighs 6 grams and requires a positive stop to prevent internal damage. Its dimensions include a body length of 29.0 mm, a thread size of M8 x 1.0, and a mounting profile with a diameter of 25.0 mm.
ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to
absorb maximum energy within a compact envelope size.
The TK Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions.
The Enidine STH Series offers the highest energy absorption capacity relative to its size. These custom-orificed shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.
| Enidine Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | TK 8M |
| Product Name | Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore |
| Shock Absorber / Damper Type | Linear Dashpot |
| Dampening Method | Hydraulic |
| Absorption / Damping Action | Compression; Extension |
| Cylinder Diameter | 0.2520 inch (6.4 mm) |
| Rod Diameter | 0.0787 inch (2 mm) |