Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
H.A. GUDEN CO., INC.
BH20105-32D -- HINGES, LIFT-OFF HINGES-SLIP HINGES, BLOCK HINGES
H.A. Guden Co., Inc.
Hinges, Lift-Off Hinges-Slip Hinges, Block Hinges
BH20105-32D
Description
BLOCK HINGE 2.50" LONG BRUSHED STAINLESS STEEL
H.A. Guden Co., Inc.
Done
Datasheet
Description
BLOCK HINGE 2.50" LONG BRUSHED STAINLESS STEEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Lift-Off Hinges-Slip Hinges, Block Hinges
BH20105-32D
Hinges, Lift-Off Hinges-Slip Hinges, Block Hinges
BH20105-32D
BLOCK HINGE 2.50" LONG BRUSHED STAINLESS STEEL
BLOCK HINGE 2.50" LONG BRUSHED STAINLESS STEEL
Supplier's Site
Datasheet
Technical Specifications
H.A. Guden Co., Inc.
Product Category
Hinges (industrial)
Product Number
BH20105-32D
Product Name
Hinges, Lift-Off Hinges-Slip Hinges, Block Hinges
Hinge Type
Slip Joint
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Aluminum Hinges
AFTH
Specs
Hole Type
Rectangular or Oval Slots
Leaf Material
Aluminum
View Details
Bansbach Easylift®
Damping Hinge
FHD-B1-B2
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
RS Components, Ltd.
Hinges
3289751
Specs
Hinge Type
Continuous; Piano style
Leaf Thickness
0.0236 inch (0.6000 mm)
Length
39.37 inch (1000 mm)
View Details
Southco
Lift-Off Hinge Offset Knuckle Style, Concealed Mount
96-142
Specs
Hinge Type
Concealed; Concealed Mount
View Details
2
suppliers