1.06 X.060 X.125 X 84 ALNH .50 JT STS PIN (5052-H32)
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AS07060404-84 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 84 inch (2134 mm) |
| Pin Diameter | 0.1250 inch (3.17 mm) |