AA5559314A -- HINGES, CONTINUOUS HINGES, MILITARY SPECIFICATION, A-A-55589 TO A-A-55596 ALL METALS
H.A. Guden Co., Inc.
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals
AA5559314A
Description
A-A-55593-14A-84.00
Description
A-A-55593-14A-84.00
Datasheet
Suppliers
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals
AA5559314A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
AA5559314A |
|
Product Name
|
Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
|
Hinge Type
|
Continuous
|
|
Leaf Thickness
|
0.0600 inch (1.52 mm)
|
|
Length
|
84 inch (2134 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Butt
Length
0.2500 inch (6.35 mm)
Hole Type
Round
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1.2 inch (30.48 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Butt; Butt
Length
2.24 inch (57 mm)
Open Width
2.01 inch (51 mm)
View Details