A-A-55592-11C-72.50 72.50" LONG
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA5559211C-72 |
| Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 72.5 inch (1841 mm) |