A-A-55589-9D-72.00 1.25 X.032 X.062 X.50 JT
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA5558909D |
Product Name | Hinges, Continuous Hinges, Military Specification, A-A-55589 to A-A-55596 All Metals |
Hinge Type | Continuous |
Leaf Thickness | 0.0320 inch (0.8128 mm) |
Length | 72 inch (1829 mm) |