1.06 X.050 X.120 X 72 ALNH .50 JT AL PIN (5052-H32)
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | AA06060404-72 |
| Product Name | Hinges, Continuous Hinges, Aluminum |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |