9300 STEEL ZINC PLATED UNHINGE LEFT HAND
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 9300LH-02 |
| Product Name | Hinges, Un-Hinges |
| Hinge Type | Hinges, Un-Hinges |
| Direction | Left Hand |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 1.75 inch (44.45 mm) |