Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
H.A. GUDEN CO., INC.
7338-32D -- HANDLES, PULLS & KNOBS, RECESSED PULLS
H.A. Guden Co., Inc.
Handles, Pulls & Knobs, Recessed Pulls
7338-32D
Description
7338 STAINLESS STEEL PULL BRUSHED TOP SIDE ONLY
H.A. Guden Co., Inc.
Done
Datasheet
Description
7338 STAINLESS STEEL PULL BRUSHED TOP SIDE ONLY
Datasheet
Suppliers
Company
Product
Description
Supplier Links
H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Handles, Pulls & Knobs, Recessed Pulls
7338-32D
Handles, Pulls & Knobs, Recessed Pulls
7338-32D
7338 STAINLESS STEEL PULL BRUSHED TOP SIDE ONLY
7338 STAINLESS STEEL PULL BRUSHED TOP SIDE ONLY
Supplier's Site
Datasheet
Technical Specifications
H.A. Guden Co., Inc.
Product Category
Handles and Pulls (industrial)
Product Number
7338-32D
Product Name
Handles, Pulls & Knobs, Recessed Pulls
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Oval Aluminum Handle
548
Specs
Handle Material
Metal
Height
2 inches (50.8 mm)
Handle Length
6 inches (152 mm)
View Details
3
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
6.4375" Between Centers of Mounting Holes, 0.625 X .287" Dia. Handles
A 9B45-A64
Specs
Handle Type
Oval Type Handle
Material Description
Brass
Height
1.75 inches (44.45 mm)
View Details
RS Components, Ltd.
Door Handles & Window Handles
2794698
Specs
Handle Type
Universal
Colors / Finishes Available
Gold
Features
Key Lock
View Details
Anderson Power Products
Orange SBO ® 60 “T” Handle, Also used on SBE ® 80
SBO60HDLORN
View Details