343-1.10 SPRING HINGE NICKEL PLATED STEEL
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 343-1-14 |
| Product Name | Hinges, Spring Hinges Cabinet |
| Hinge Type | Spring |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 1.1 inch (27.94 mm) |
| Pin Diameter | 0.1360 inch (3.45 mm) |